Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height | 3.9" |
---|---|
External Width | 25" |
External Depth | 3" |
Depth | 3" |
For Use With | 048011 19152 3M Doodleduster Cloths |
Length | 25" |
Width | 3.9" |
RoHS Compliant | NA |
Dusting Cloth Holder, 25Inx3In | Newark Electronics |
Doodleduster Disposable Dusting Cloth Holder, 25 in x 3.9 in x 3 in | 3M 19150 | RS Americas |
Where can I find additional details, specifications and documents for a 19150?
Additional datasheets, footprints and schematics for 19150 are listed on our Part Details page. You can also find images and similar parts to 19150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19150 fall under?
The 19150 is listed under Tools & Production Supplies > Cleaning Tools & Accessories > Floor Cleaning Tools.
Can I view similar or alternative parts?
You can view similar parts to 19150 when available in the Floor Cleaning Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19150 you can contact the distributor directly for product support, shipping queries etc.
Is the 19150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19150 have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for 19150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19150 often in real-time on the comparison pages.
What if I can't find stock of 19150?
You can fill out our help required form which you can use to request a quote for 19150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.