Status: | Unknown |
---|---|
Series: | 1913 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Round Skirted |
Knob Diameter | 28.7mm |
Product Range | 1913 Series |
RoHS Compliant | Yes |
Knob, Phenolic,0.81" (20.6mm)Dia,0.25" (6.35mm)Shaft,0.62" (15.7mm) H,8-32 Screw | Davies Molding 1913BW | RS Americas |
Knob, Round Skirted, 28.7Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 1913BW?
Additional datasheets, footprints and schematics for 1913BW are listed on our Part Details page. You can also find images and similar parts to 1913BW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1913BW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1913BW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1913BW fall under?
The 1913BW is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1913BW when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1913BW you can contact the distributor directly for product support, shipping queries etc.
Is the 1913BW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1913BW have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1913BW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1913BW often in real-time on the comparison pages.
What if I can't find stock of 1913BW?
You can fill out our help required form which you can use to request a quote for 1913BW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.