Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
236
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
1,215
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
1,215
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
236
in stock
|
Buy Now | |
element14
from US$0.34
|
236
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Molex Avikrimp Flanged Spade Tongue Terminal for 10-12 AWG Wire Stud Size 8 (M4) | Distrelec |
Terminal, Fork Tongue, #8, 12-10Awg | Newark Electronics |
TERMINAL, FORK TONGUE, #8, 12-10AWG | element14 |
Flanged Spade Tongue Terminal 10-12AWG 27.3mm 9.8mm Tin Loose Piece | Avnet America |
FLANGED SPADE AVIKRIMP (C-817-08) SPM | Molex Woodhead/Brad 19127-0086 | RS Americas |
Where can I find additional details, specifications and documents for a 191270086?
Additional datasheets, footprints and schematics for 191270086 are listed on our Part Details page. You can also find images and similar parts to 191270086 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 191270086 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 191270086 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 191270086 fall under?
The 191270086 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 191270086 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 191270086 you can contact the distributor directly for product support, shipping queries etc.
Is the 191270086 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 191270086 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 191270086.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 191270086 often in real-time on the comparison pages.
What if I can't find stock of 191270086?
You can fill out our help required form which you can use to request a quote for 191270086 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.