Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
59,625
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
13,912
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
306
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
element14
from US$0.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
FLANGED SPADE AVIKRIMP TAPED AA-815-06T | Heilind Electronics |
Terminal, Fork Tongue, #6, Red, 18Awg | Newark Electronics |
SPADE TONGUE TERMINAL, M3.5, 22-18AWG | Farnell |
Avikrimp Flanged Spade Tongue Terminal 22 18 AWG Wire, Stud Size 6, Mylar Tape | Molex Incorporated 19127-0009 | RS Americas |
Flanged Spade Tongue Terminal 18-22AWG 19.84mm 7.6mm Electro-Tin Tape Mounted | Avnet America |
Avikrimpâ„¢ Flanged Spade Tongue Terminal for 22-18 AWG Wire, Stud Size 6 (M3.5), Mylar Tape Carrier | Power and Signal Group |
Where can I find additional details, specifications and documents for a 191270009?
Additional datasheets, footprints and schematics for 191270009 are listed on our Part Details page. You can also find images and similar parts to 191270009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 191270009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 191270009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 191270009 fall under?
The 191270009 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 191270009 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 191270009 you can contact the distributor directly for product support, shipping queries etc.
Is the 191270009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 191270009 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 191270009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 191270009 often in real-time on the comparison pages.
What if I can't find stock of 191270009?
You can fill out our help required form which you can use to request a quote for 191270009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.