Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 2Conductor |
Wire Gauge | 18AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 250ft |
Reel Length (Metric) | 76.2m |
Jacket Color | Grey |
Conductor Material | Copper |
Parallel Lamp Portable Cordage | Newark Electronics |
Multiconductor Cable, 2C, 18AWG, 42x34, BC, PVC ins, Gray Zipcord, CE | Belden 19122 328250 | RS Americas |
Lamp Cord, SPT1 Gray 2C 18 AWG | Carlton-Bates |
Where can I find additional details, specifications and documents for a 19122 328250?
Additional datasheets, footprints and schematics for 19122 328250 are listed on our Part Details page. You can also find images and similar parts to 19122 328250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19122 328250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19122 328250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19122 328250 fall under?
The 19122 328250 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 19122 328250 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19122 328250 you can contact the distributor directly for product support, shipping queries etc.
Is the 19122 328250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19122 328250 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 19122 328250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19122 328250 often in real-time on the comparison pages.
What if I can't find stock of 19122 328250?
You can fill out our help required form which you can use to request a quote for 19122 328250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.