Status: | Unknown |
---|---|
Series: | InsulKrimp 19121 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Product Range | InsulKrimp 19121 Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | PVC (Polyvinylchloride) |
Insulator Colour | Yellow |
Terminal Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
Flanged Spade Insulkrimp (C-2104-08X) Rohs Compliant: Yes |Molex 19121-0047 | Newark Electronics |
TERMINAL, FORK TONGUE, #8, 10AWG, YEL | element14 |
FLANGED SPADE INSULKRIMP (C-2104-08X) | Molex Woodhead/Brad 19121-0047 | RS Americas |
Flanged Spade Tongue Terminal 10-12AWG 27.3mm 8.4mm Tin Bag | Avnet America |
Molex InsulKrimp Flanged Spade Tongue Terminal for 10-12 AWG Wire Stud Size 8 (M4) Width 8.13mm | Distrelec |
Where can I find additional details, specifications and documents for a 19121-0047?
Additional datasheets, footprints and schematics for 19121-0047 are listed on our Part Details page. You can also find images and similar parts to 19121-0047 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19121-0047 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19121-0047 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19121-0047 fall under?
The 19121-0047 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 19121-0047 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19121-0047 you can contact the distributor directly for product support, shipping queries etc.
Is the 19121-0047 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19121-0047 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 19121-0047.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19121-0047 often in real-time on the comparison pages.
What if I can't find stock of 19121-0047?
You can fill out our help required form which you can use to request a quote for 19121-0047 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.