Status: | Unknown |
---|---|
Series: | InsulKrimp 19119 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Product Range | InsulKrimp 19119 Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | PVC (Polyvinylchloride) |
Insulator Colour | Red |
Terminal Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
TERMINAL, FORK TONGUE, #6, 14AWG, RED | element14 |
Flanged Spade Insulkrimp (A-215-06X) Spm Rohs Compliant: Yes |Molex 19119-0004 | Newark Electronics |
Spade Terminal M3.5 Tin Bag | Avnet America |
FLANGED SPADE INSULKRIMP (A-215-06X) SPM | Molex Woodhead/Brad 19119-0004 | RS Americas |
Where can I find additional details, specifications and documents for a 19119-0004?
Additional datasheets, footprints and schematics for 19119-0004 are listed on our Part Details page. You can also find images and similar parts to 19119-0004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19119-0004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19119-0004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19119-0004 fall under?
The 19119-0004 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 19119-0004 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19119-0004 you can contact the distributor directly for product support, shipping queries etc.
Is the 19119-0004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19119-0004 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 19119-0004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19119-0004 often in real-time on the comparison pages.
What if I can't find stock of 19119-0004?
You can fill out our help required form which you can use to request a quote for 19119-0004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.