Status: | Unknown |
---|---|
Series: | Avikrimp 19115 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
1,320
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
11,527
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
5,028
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
2,735
in stock
|
Buy Now | |
element14
from US$0.27
|
2,735
in stock
|
Buy Now | |
Farnell
from US$0.31
|
2,735
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
2,305
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Distrelec
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Avikrimp 19115 Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8, 8" |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Blue |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
SNAP SPADE AVIKRIMP (BB-8716- 8) | Heilind Electronics |
Avikrimp Snap Spade Terminal for 14-16 AWG Wire | Molex Woodhead/Brad 19115-0079 | RS Americas |
Terminal, Fork Tongue, #8, Blu, 14Awg | Newark Electronics |
TERMINAL, FORK TONGUE, #8, BLU, 14AWG | element14 |
SNAP SPADE AVIKRIMP (BB-8716-08) | RS |
Snap Spade Tongue Terminal 14-16AWG 22.5mm 8.1mm Tin Loose Piece | Avnet America |
Molex Avikrimp Snap Spade Terminal for 14-16 AWG Wire | Distrelec |
SNAP SPADE AVIKRIMP | TTI Europe |
Avikrimpâ„¢ Snap Spade Terminal for 14-16 AWG Wire | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19115-0079?
Additional datasheets, footprints and schematics for 19115-0079 are listed on our Part Details page. You can also find images and similar parts to 19115-0079 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19115-0079 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19115-0079 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19115-0079 fall under?
The 19115-0079 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19115-0079 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19115-0079 you can contact the distributor directly for product support, shipping queries etc.
Is the 19115-0079 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19115-0079 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 19115-0079.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19115-0079 often in real-time on the comparison pages.
What if I can't find stock of 19115-0079?
You can fill out our help required form which you can use to request a quote for 19115-0079 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.