Status: | Unknown |
---|---|
Series: | Avikrimp 19115 Series |
RoHS: | Compliant |
Product Range | Avikrimp 19115 Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | Nylon (Polyamide) |
RoHS Compliant | Yes |
Terminal, Spade/Fork, #8, Crimp, Red | Newark Electronics |
Snap Spade Tongue Terminal 18-22AWG 22.1mm 8.1mm Tin Mylar Tape | Avnet America |
Avikrimp™ Snap Spade Terminal for 18-22 AWG Wire | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19115-0013?
Additional datasheets, footprints and schematics for 19115-0013 are listed on our Part Details page. You can also find images and similar parts to 19115-0013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19115-0013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19115-0013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19115-0013 fall under?
The 19115-0013 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Spade Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 19115-0013 when available in the Spade Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19115-0013 you can contact the distributor directly for product support, shipping queries etc.
Is the 19115-0013 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19115-0013 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Power and Signal Group and element14 have stock available or on a lead time for 19115-0013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19115-0013 often in real-time on the comparison pages.
What if I can't find stock of 19115-0013?
You can fill out our help required form which you can use to request a quote for 19115-0013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.