Status: | Unknown |
---|---|
Series: | Avikrimp 19115 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
11,600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
14,313
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
9,931
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
9,931
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
2,862
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
2,682
in stock
|
Buy Now | |
element14
from US$0.19
|
2,682
in stock
|
Buy Now | |
Farnell
from US$0.27
|
2,682
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Avikrimp 19115 Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 1.5mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Colour | Red |
SNAP SPADE AVIKRIMP (AA-8704- 6) | Heilind Electronics |
Spade terminal 22-18AWG AVIKRIMP | RS |
Molex Avikrimp Snap Spade Terminal for 18-22 AWG Wire | Distrelec |
Terminal, Fork Tongue, #6, Red, 18Awg | Newark Electronics |
TERMINAL, FORK TONGUE, #6, RED, 18AWG | element14 |
Snap Spade Tongue Terminal 18-22AWG 20.57mm 6.35mm Electro-Tin Bag | Avnet America |
19115 Series Insulated Crimp Spade Conn 22 to 18 AWG M3.5 (#6) Red Nylon | Molex Woodhead/Brad 19115-0009 | RS Americas |
Avikrimpâ„¢ Snap Spade Terminal for 18-22 AWG Wire | Power and Signal Group |
SNAP SPADE AVIKRIMP | TTI Europe |
Where can I find additional details, specifications and documents for a 19115-0009?
Additional datasheets, footprints and schematics for 19115-0009 are listed on our Part Details page. You can also find images and similar parts to 19115-0009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19115-0009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19115-0009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19115-0009 fall under?
The 19115-0009 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19115-0009 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19115-0009 you can contact the distributor directly for product support, shipping queries etc.
Is the 19115-0009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19115-0009 have stock available?
Authorised distributors including Heilind Electronics, RS, Chip One Stop, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 19115-0009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19115-0009 often in real-time on the comparison pages.
What if I can't find stock of 19115-0009?
You can fill out our help required form which you can use to request a quote for 19115-0009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.