Status: | Unknown |
---|---|
Series: | 1910 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Round Skirted with Indicator Line |
Knob Diameter | 19.3mm |
Product Range | 1910 Series |
RoHS Compliant | Yes |
Knob, Phenolic, 17/32 in., 9/16 in., 1/2 in., 8-32 | Davies Molding 1910CS | RS Americas |
Knob, Round Skirted With Indicator Line | Newark Electronics |
Where can I find additional details, specifications and documents for a 1910CS?
Additional datasheets, footprints and schematics for 1910CS are listed on our Part Details page. You can also find images and similar parts to 1910CS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1910CS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1910CS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1910CS fall under?
The 1910CS is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1910CS when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1910CS you can contact the distributor directly for product support, shipping queries etc.
Is the 1910CS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1910CS have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1910CS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1910CS often in real-time on the comparison pages.
What if I can't find stock of 1910CS?
You can fill out our help required form which you can use to request a quote for 1910CS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.