19103117900 Amphenol Parts by Amphenol

SHIELDED CABLE MULTIPAIR CAT6 4PAIR 26AWG 100M 230V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,147.75

Distributor Stock
Logo for Farnell
Farnell
from US$1,251.69
14
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1,182.04
14
in stock
Buy Now
Logo for element14
element14
from US$1,315.96
14
in stock
Buy Now
Logo for TTI Americas
TTI Americas
from US$1,147.75
3
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1,327.66
-
Buy Now
Logo for TTI Europe
TTI Europe
-
-
Buy Now
Buy Now

Specifications

Cable Shielding Shielded
LAN Category Cat6
Wire Gauge 26AWG
Conductor Area CSA 0.14mm²
Reel Length (Imperial) 328ft
Reel Length (Metric) 100m
No. of Pairs 4 Pair

Last 6 months Inventory & Pricing History


Alternative Descriptions

Shielded Cable Multipair, Cat6, 4Pair, 26Awg, 100M, 230V | Newark Electronics
SHIELDED CABLE MULTIPAIR, CAT6, 4PAIR, 26AWG, 100M, 230V | element14
Cable Assembly | RS Americas
CAT 6 CABLE W/O PLUG 100M | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 19103117900?

Additional datasheets, footprints and schematics for 19103117900 are listed on our Part Details page. You can also find images and similar parts to 19103117900 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 19103117900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19103117900 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 19103117900 fall under?

The 19103117900 is listed under Amphenol Parts.

Can I view similar or alternative parts?

You can view similar parts to 19103117900 when available in the Amphenol Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 19103117900 you can contact the distributor directly for product support, shipping queries etc.

Is the 19103117900 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 19103117900 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, TTI Americas and RS Americas have stock available or on a lead time for 19103117900.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 19103117900 often in real-time on the comparison pages.

What if I can't find stock of 19103117900?

You can fill out our help required form which you can use to request a quote for 19103117900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.