Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.52
LED Colour | Red Yellow Green |
---|---|
Mounting Hole Dia | 8mm |
Forward Current / Colour | R 15mA Y 30mA G 15mA |
Operating Voltage / Colour | R 24V Y 24V G 24V |
Luminous Intensity / Colour | R 3mcd Y 6mcd G 3mcd |
IP / NEMA Rating | IP40 |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
Bezel Diameter | 9.5mm |
Body Plating | Bright Chrome |
Bulb Size | 5mm |
External Diameter | 9.5mm |
Fixing Hole Diameter | 8mm |
Forward Current If | 15mA |
Forward Current If Max | 15mA |
Forward Voltage / Colour | R 24V Y 24V G 24V |
LED / Lamp Size | 5mm |
Length Behind Bezel | 40mm |
Lens Shape | Round |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Operating Voltage Max | 24VDC |
Operating Voltage Tolerance + | 10% |
Operating Voltage Tolerance - | 10% |
Peak Forward Current | 15mA |
Reverse Protection Voltage | 5V |
Thread Pitch | 0.75mm |
Thread Size | M8 |
Voltage Rating V DC | 24V |
Voltage Vf Typ | 24V |
Indicator, Led Panel 5Mm, Red/Green/Yellow | Newark Electronics |
LED INDICATOR, 24V, TRICOLOUR | element14 |
Panel Mount Indicator, 8mm, Tri-Colour, | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Indicator 8mm Red/Green/Yellow Tri-Color 12VDC | EAO 19100354 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators ACTUPLBLGSQU | Sager |
Where can I find additional details, specifications and documents for a 19100354?
Additional datasheets, footprints and schematics for 19100354 are listed on our Part Details page. You can also find images and similar parts to 19100354 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19100354 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19100354 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19100354 fall under?
The 19100354 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Multicolour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19100354 when available in the LED Multicolour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19100354 you can contact the distributor directly for product support, shipping queries etc.
Is the 19100354 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19100354 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 19100354.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19100354 often in real-time on the comparison pages.
What if I can't find stock of 19100354?
You can fill out our help required form which you can use to request a quote for 19100354 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.