Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.71
LED Colour | Green |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 8mm |
Forward Current If | 17mA |
Luminous Intensity | 40mcd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bezel Diameter | 9.5mm |
Body Plating | Matt Chrome |
Bulb Size | 5mm |
External Diameter | 9.5mm |
Fixing Hole Diameter | 8mm |
Forward Current If Max | 17mA |
Forward Current If(AV) | 17mA |
Forward Voltage | 24V |
Forward Voltage VF Max | 24V |
LED / Lamp Size | 5mm |
Length Behind Bezel | 38mm |
Luminous Intensity Typ | 40mcd |
Operating Temperature Max | 50°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +50°C |
Peak Wavelength | 565nm |
Reverse Protection Voltage | 80V |
Supply Voltage V DC | 24V |
Thread Pitch | 0.75mm |
Thread Size | M8 |
Voltage Rating V DC | 24V |
Voltage Vf Typ | 24V |
Wavelength Typ | 565nm |
Panel Mount Indicator, 8mm, 24V AC/DC, G | RS |
Led Panel Mount Indicator, Matt Chrome Bezel, Green, 8 Mm, 24 V, 17 Ma, 40 Mcd, Ip67 Rohs Compliant: Yes |Cml Innovative Technologies 190B2351 | Newark Electronics |
LED, M8, 24VDC, MATT CHROME, GREEN | element14 |
Indicator: LED | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 190B2351?
Additional datasheets, footprints and schematics for 190B2351 are listed on our Part Details page. You can also find images and similar parts to 190B2351 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 190B2351 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 190B2351 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 190B2351 fall under?
The 190B2351 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 190B2351 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 190B2351 you can contact the distributor directly for product support, shipping queries etc.
Is the 190B2351 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 190B2351 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 190B2351.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 190B2351 often in real-time on the comparison pages.
What if I can't find stock of 190B2351?
You can fill out our help required form which you can use to request a quote for 190B2351 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.