Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 8mm |
Forward Current If | 17mA |
Luminous Intensity | 40mcd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bezel Diameter | 9.5mm |
External Diameter | 9.5mm |
Forward Voltage | 24V |
LED / Lamp Size | 8mm |
Lead Diameter | 0.5mm |
Lead Length | 9mm |
Length Behind Bezel | 38mm |
Material | Satin Chrome |
Operating Current AC | 9mA |
Operating Current DC | 17mA |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +60°C |
Storage Temperature Max | 80°C |
Storage Temperature Min | -25°C |
Thread Size | M8 |
Led Panel Mount Indicator, Satin Chrome Bezel, Green, 8 Mm, 24 V, 17 Ma, 40 Mcd, Ip67 Rohs Compliant: Yes |Cml Innovative Technologies 190B0351 | Newark Electronics |
LED INDICATOR, 8MM, 24V, GREEN | element14 |
Where can I find additional details, specifications and documents for a 190B0351?
Additional datasheets, footprints and schematics for 190B0351 are listed on our Part Details page. You can also find images and similar parts to 190B0351 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 190B0351 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 190B0351 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 190B0351 fall under?
The 190B0351 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 190B0351 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 190B0351 you can contact the distributor directly for product support, shipping queries etc.
Is the 190B0351 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 190B0351 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 190B0351.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 190B0351 often in real-time on the comparison pages.
What if I can't find stock of 190B0351?
You can fill out our help required form which you can use to request a quote for 190B0351 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.