Status: | Unknown |
---|---|
Series: | InsulKrimp 19099 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
1,493
in stock
|
Buy Now | |
element14
from US$0.23
|
1,493
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
1,227
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
360
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
286
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | InsulKrimp 19099 Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | PVC (Polyvinylchloride) |
Insulator Colour | Yellow |
Terminal Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
TERMINAL, FORK TONGUE, #8, YEL, 10AWG | element14 |
SNAP SPADE INSULKRIMP (C-2718 08X) | Heilind Electronics |
Terminal, Fork Tongue, #8, Yel, 10Awg Rohs Compliant: Yes |Molex 19099-0048 | Newark Electronics |
Snap Spade Tongue Terminal 10-12AWG 25.7mm 8.1mm Tin Loose Piece | Avnet America |
SNAP SPADE INSULKRIMP | RS Americas |
InsulKrimpâ„¢ Snap Spade Terminal for 10-12 AWG Wire, Yellow | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19099-0048?
Additional datasheets, footprints and schematics for 19099-0048 are listed on our Part Details page. You can also find images and similar parts to 19099-0048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19099-0048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19099-0048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19099-0048 fall under?
The 19099-0048 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 19099-0048 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19099-0048 you can contact the distributor directly for product support, shipping queries etc.
Is the 19099-0048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19099-0048 have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for 19099-0048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19099-0048 often in real-time on the comparison pages.
What if I can't find stock of 19099-0048?
You can fill out our help required form which you can use to request a quote for 19099-0048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.