Status: | Unknown |
---|---|
Series: | InsulKrimp 19099 Series |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.30
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
23,625
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
3,937
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
from US$0.12
|
-
|
Buy Now |
Product Range | InsulKrimp 19099 Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 1.5mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Colour | Red |
RoHS Compliant | Yes |
SNAP SPADE INSULKRIMP TAPED ( A-2704-06X | Heilind Electronics |
Conn, Ring Tongue, InsulKrimp, Female, 22-18 AWG, Red | Molex Incorporated 19099-0010 | RS Americas |
Terminal, Fork Tongue, #6, 18Awg, Red | Newark Electronics |
Snap Spade Tongue Terminal 18-22AWG 20.57mm 6.35mm Electro-Tin Adhesive T/R | Avnet America |
InsulKrimpâ„¢ Snap Spade Terminal for 18-22 AWG Wire, Stud Size 5 (M3)-6, Mylar Tape Carrier, Red | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19099-0010?
Additional datasheets, footprints and schematics for 19099-0010 are listed on our Part Details page. You can also find images and similar parts to 19099-0010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19099-0010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19099-0010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19099-0010 fall under?
The 19099-0010 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Spade Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 19099-0010 when available in the Spade Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19099-0010 you can contact the distributor directly for product support, shipping queries etc.
Is the 19099-0010 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19099-0010 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 19099-0010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19099-0010 often in real-time on the comparison pages.
What if I can't find stock of 19099-0010?
You can fill out our help required form which you can use to request a quote for 19099-0010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.