Status: | Unknown |
---|---|
Series: | Krimptite 19098 Series |
RoHS: | Compliant |
Product Range | Krimptite 19098 Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Stud Size - Metric | M3 |
Stud Size - Imperial | #5 |
Insulator Material | Uninsulated |
RoHS Compliant | Yes |
Terminal, Fork Tongue, #5, 14Awg | Newark Electronics |
Snap Spade Tongue Terminal 14-16AWG 14.8mm 6.6mm Tin Loose Piece | Avnet America |
SNAP SPADE KRIMPTITE (BB-1707-05) SPM | Molex Woodhead/Brad 19098-0041 | RS Americas |
Molex Terminals SNAP SPADE TERM 14-16 AWG ST S | Distrelec |
Where can I find additional details, specifications and documents for a 19098-0041?
Additional datasheets, footprints and schematics for 19098-0041 are listed on our Part Details page. You can also find images and similar parts to 19098-0041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19098-0041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19098-0041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19098-0041 fall under?
The 19098-0041 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Spade Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 19098-0041 when available in the Spade Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19098-0041 you can contact the distributor directly for product support, shipping queries etc.
Is the 19098-0041 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19098-0041 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and Distrelec have stock available or on a lead time for 19098-0041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19098-0041 often in real-time on the comparison pages.
What if I can't find stock of 19098-0041?
You can fill out our help required form which you can use to request a quote for 19098-0041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.