Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.61
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
12,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
12,000
in stock
|
Buy Now | |
Farnell
from US$0.67
|
12,000
in stock
|
Buy Now | |
TE Store
from US$0.93
|
451
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$0.82
|
-
|
Buy Now | |
Boersig
from US$0.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 4 |
Number of Rows | 1 |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material Thickness | 100µin, 2.54µm |
Contact Type | Pin |
Contact Layout | Inline |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Base Material | Phosphor Bronze |
Connector Length | .259in, 6.6mm |
Wire Size | 28AWG |
Connector Width | 4.3mm, .169in |
Connector Height | .055in, 1.4mm |
コネクタの高さ | 1.4mm |
Operating Voltage | 50VDC, 50VAC |
Centerline (Pitch) | .047in, 1.2mm |
Housing Color | Black |
Housing Material | LCP GF30 (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Solder Peg |
Strain Relief | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Circuit Application | Signal |
実装方法 | Reel |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector System | Wire-to-Board |
Sealable | No |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
Board To Wire Wafer 1.2Mm Top Entry |Amp Te Connectivity 1909782-3 | Newark Electronics |
TE Connectivity - AMP PCB Conn BOARD TO WIRE WAFER 1.2MM TOP | Distrelec |
CONNECTOR, HEADER, 4POS, 1ROW, 1.2MM | Farnell |
BOARD TO WIRE WAFER 1.2MM TOP ENTRY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 1909782-3 | Internal Number: 1909782-3 | TE Connectivity | TE Store |
Conn Wire to Board HDR 4 POS 1.2mm IDT RA SMD Reel | Avnet America |
BOARD TO WIRE WAFER 1.2MM TOP ENTRY, PCB Headers and Receptacles | TE Connectivity 1909782-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1909782-3?
Additional datasheets, footprints and schematics for 1909782-3 are listed on our Part Details page. You can also find images and similar parts to 1909782-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1909782-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1909782-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1909782-3 fall under?
The 1909782-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1909782-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1909782-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1909782-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1909782-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1909782-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1909782-3 often in real-time on the comparison pages.
What if I can't find stock of 1909782-3?
You can fill out our help required form which you can use to request a quote for 1909782-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.