Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
7,540
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
225,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
105,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
45,000
in stock
|
Buy Now | |
TE Store
from US$0.46
|
37,259
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
30,000
in stock
|
Buy Now | |
Sager
from US$0.23
|
30,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.30
|
24,160
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
20,000
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
10,797
in stock
|
Buy Now | |
Farnell
from US$0.38
|
10,797
in stock
|
Buy Now | |
element14
from US$0.26
|
10,742
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
10,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
9,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
75,000
in stock
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now |
Connector Type | UMCC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Surface Mount Vertical |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Frequency Max | 6GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
1 Position Jack Cable to Board UMCC Vertical Miniature RF Header | Future Electronics |
Conn U.FL Plug 0Hz to 6GHz 50 Ohm Solder ST SMD Gold Over Nickel | Avnet America |
UMCC MICRO-COAX RECPT GEN 1 | Heilind Electronics |
UMCC MICRO-COAX RECPT GEN 1 HIGHER LEVEL RF Interface: UMCC RF Connector Style: Receptacle RF Connector Mated Outer Diameter (Approximate): .078 in RF Connector Mated Outer Diameter (Approximate): 2 mm Impedance: 50 Ω UMCC Receptacle .078" 2 mm | Coax Connector | Part Number: 1909763-1 | Internal Number: 1909763-1 | TE Connectivity | TE Store |
Connectors 2/2.55MM STD SMT ULTRA MINI RF JACK | Rapid Electronics |
RF Connectors / Coaxial Connectors 2/2.55MM STD SMT ULTRA MINI RF JACK | Sager |
TE Connectivity - AMP RF Connector 1 Contact Male Board Mount | Distrelec |
UMCC MICRO-COAX RECPTSMT GEN1 | TTI Europe |
Rf Coax Conn, Umcc Plug, 50 Ohm, Pcb | Newark Electronics |
RF COAX CONN, UMCC PLUG, 50 OHM, PCB | Farnell |
UMCC MICRO-COAX RECPT GEN 1 HIGHER LEVEL | RS |
UMCC RF Interface, Receptacle, Coax, Snap On Snap Off, Cable to Board, 1Positio | TE Connectivity 1909763-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1909763-1?
Additional datasheets, footprints and schematics for 1909763-1 are listed on our Part Details page. You can also find images and similar parts to 1909763-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1909763-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1909763-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1909763-1 fall under?
The 1909763-1 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1909763-1 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1909763-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1909763-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1909763-1 have stock available?
Authorised distributors including Future Electronics, Avnet America, Heilind Electronics, TE Store and Rapid Electronics have stock available or on a lead time for 1909763-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1909763-1 often in real-time on the comparison pages.
What if I can't find stock of 1909763-1?
You can fill out our help required form which you can use to request a quote for 1909763-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.