Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.59
|
158
in stock
|
Buy Now | |
RS Americas
from US$9.01
|
285
in stock
|
Buy Now | |
Newark Electronics
from US$8.83
|
158
in stock
|
Buy Now | |
element14
from US$7.77
|
158
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.44
|
90
in stock
|
Buy Now | |
Schukat Electronic
from US$4.67
|
20
in stock
|
Buy Now | |
Distrelec
from US$7.55
|
9
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
LED Colour | White |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 8mm |
Forward Current If | 17mA |
Luminous Intensity | 1cd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bezel Diameter | 9.5mm |
Body Plating | Bright Chrome |
Bulb Size | 5mm |
External Diameter | 9.5mm |
Fixing Hole Diameter | 8mm |
Forward Current If Max | 17mA |
Forward Current If(AV) | 17mA |
Forward Voltage | 24V |
Forward Voltage VF Max | 24V |
LED / Lamp Size | 5mm |
Length Behind Bezel | 38mm |
Luminous Intensity Typ | 46410mcd |
Operating Temperature Max | 50°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +50°C |
Reverse Protection Voltage | 80V |
Supply Voltage V DC | 24V |
Thread Pitch | 0.75mm |
Thread Size | M8 |
Voltage Rating V DC | 24V |
Voltage Vf Typ | 24VDC |
Panel Mount Indicator 8mm prominent, exterior bezel 24VAC/DC white | CML Innovative Technologies 1908035W | RS Americas |
Led Panel Mount Indicator, Satin Chrome Bezel, White, 8 Mm, 24 V, 17 Ma, 1 Cd, Ip67 Rohs Compliant: Yes |Cml Innovative Technologies 1908035W | Newark Electronics |
LED INDICATOR, 24VDC, BRIGHT WHITE | element14 |
Indicator: LED | Transfer Multisort Elektronik |
LED 8mm 24V AC/DC Prominent Bezel White | Schukat Electronic |
CML Innovative Technologies LED Indicator, White, 1cd, 24V, 8mm, IP67 | Distrelec |
Where can I find additional details, specifications and documents for a 1908035W?
Additional datasheets, footprints and schematics for 1908035W are listed on our Part Details page. You can also find images and similar parts to 1908035W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1908035W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1908035W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1908035W fall under?
The 1908035W is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1908035W when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1908035W you can contact the distributor directly for product support, shipping queries etc.
Is the 1908035W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1908035W have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 1908035W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1908035W often in real-time on the comparison pages.
What if I can't find stock of 1908035W?
You can fill out our help required form which you can use to request a quote for 1908035W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.