Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.52
|
274
in stock
|
Buy Now | |
element14
from US$6.95
|
392
in stock
|
Buy Now | |
Newark Electronics
from US$8.55
|
233
in stock
|
Buy Now | |
Farnell
from US$5.07
|
233
in stock
|
Buy Now | |
RS Americas
from US$8.55
|
160
in stock
|
Buy Now | |
Schukat Electronic
from US$4.67
|
100
in stock
|
Buy Now | |
Distrelec
from US$5.23
|
55
in stock
|
Buy Now | |
Rapid Electronics
from US$1.27
|
15
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
LED Colour | Green |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 8mm |
Forward Current If | 17mA |
Luminous Intensity | 1.3cd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bezel Diameter | 9.5mm |
Body Plating | Bright Chrome |
Bulb Size | 5mm |
External Diameter | 9.5mm |
Fixing Hole Diameter | 8mm |
Forward Current If Max | 17mA |
Forward Current If(AV) | 17mA |
Forward Voltage | 24V |
Forward Voltage VF Max | 24V |
LED / Lamp Size | 5mm |
Length Behind Bezel | 38mm |
Luminous Intensity Typ | 99440mcd |
Operating Temperature Max | 50°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +50°C |
Reverse Protection Voltage | 80V |
Supply Voltage V DC | 24V |
Thread Pitch | 0.75mm |
Thread Size | M8 |
Voltage Rating V DC | 24V |
Voltage Vf Typ | 24VDC |
Wavelength Typ | 565nm |
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V | element14 |
Panel Mount Indicator, 8mm, 24V AC/DC, D | RS |
Led Panel Mount Indicator, Satin Chrome Bezel, Green, 8 Mm, 24 V, 17 Ma, 1.3 Cd, Ip67 Rohs Compliant: Yes |Cml Innovative Technologies 19080355 | Newark Electronics |
LED INDICATOR, 24VDC, BRIGHT, GREEN | Farnell |
Panel Mount Indicator 8mm prominent, exterior bezel 24VAC/DC green | CML Innovative Technologies 19080355 | RS Americas |
LED 8mm 24V AC/DC Prominent Bezel Green | Schukat Electronic |
CML Innovative Technologies LED Indicator, Green, 1.3cd, 24V, 8mm, IP67 | Distrelec |
CML 19080355 5mm Green LED Indicator Chrome | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Green |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 8mm |
Forward Current If | 17mA |
Luminous Intensity | 1.3cd |
IP / NEMA Rating | IP67 |
Product Range | - |
Bulb Size | 5mm |
Colour | Green |
Where can I find additional details, specifications and documents for a 19080355?
Additional datasheets, footprints and schematics for 19080355 are listed on our Part Details page. You can also find images and similar parts to 19080355 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19080355 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19080355 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19080355 fall under?
The 19080355 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19080355 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19080355 you can contact the distributor directly for product support, shipping queries etc.
Is the 19080355 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19080355 have stock available?
Authorised distributors including element14, RS, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 19080355.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19080355 often in real-time on the comparison pages.
What if I can't find stock of 19080355?
You can fill out our help required form which you can use to request a quote for 19080355 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.