Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.91
|
No stock
|
Buy Now | |
RS Americas
from US$3.33
|
940
in stock
|
Buy Now | |
Newark Electronics
from US$3.69
|
105
in stock
|
Buy Now | |
Relay Specialties
from US$4.22
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.97
|
20
in stock
|
Buy Now | |
element14
from US$4.51
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
LED Colour | Red |
---|---|
Operating Voltage | 12V |
Mounting Hole Dia | 8mm |
Forward Current If | 17mA |
Luminous Intensity | 1.2cd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bulb Size | 5mm |
Forward Current If Max | 17mA |
Forward Voltage | 12V |
Forward Voltage VF Max | 12V |
LED / Lamp Size | 5mm |
LED Type | Standard |
Lens Shape | Round |
Luminous Intensity Typ | 1200mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +60°C |
Panel Mount Indicator 8mm prominent, exterior bezel 12VAC/DC red | CML Innovative Technologies 19080250 | RS Americas |
Panel Mount Indicator, Led, 8Mm, Red, 12V | Newark Electronics |
Indicator: LED | Transfer Multisort Elektronik |
LED Colour:Red | element14 |
LED, RED | Farnell |
Where can I find additional details, specifications and documents for a 19080250..?
Additional datasheets, footprints and schematics for 19080250.. are listed on our Part Details page. You can also find images and similar parts to 19080250.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19080250.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19080250.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19080250.. fall under?
The 19080250.. is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19080250.. when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19080250.. you can contact the distributor directly for product support, shipping queries etc.
Is the 19080250.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19080250.. have stock available?
Authorised distributors including RS Americas, Newark Electronics, Relay Specialties, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 19080250...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19080250.. often in real-time on the comparison pages.
What if I can't find stock of 19080250..?
You can fill out our help required form which you can use to request a quote for 19080250.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.