Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | Copolymer |
---|---|
External Height | 180mm |
External Width | 216mm |
External Depth | 102mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Height - Imperial | 7.09" |
External Height - Metric | 180mm |
Tool Case, Explorer | Newark Electronics |
TOOL CASE, EXPLORER | element14 |
Where can I find additional details, specifications and documents for a 1908.B?
Additional datasheets, footprints and schematics for 1908.B are listed on our Part Details page. You can also find images and similar parts to 1908.B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1908.B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1908.B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1908.B fall under?
The 1908.B is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to 1908.B when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1908.B you can contact the distributor directly for product support, shipping queries etc.
Is the 1908.B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1908.B have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1908.B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1908.B often in real-time on the comparison pages.
What if I can't find stock of 1908.B?
You can fill out our help required form which you can use to request a quote for 1908.B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.