Status: | Unknown |
---|---|
Series: | Avikrimp 19073 Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
1,498
in stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
25,516
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
6,280
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
6,280
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
4,253
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
1,498
in stock
|
Buy Now | |
element14
from US$0.33
|
1,498
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
489
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | Avikrimp 19073 Series |
Insulator Colour | Yellow |
Connector Type | Ring Tongue |
RING AVIKRIMP (C-828-10) | Heilind Electronics |
Molex AviKrimp Ring Tongue Terminal for 10 to 12 AWG Wire Stud Size 10 (M5) 27.71mm | Distrelec |
Terminal, Ring Tongue, #10, Yel, 10Awg | Newark Electronics |
TERMINAL, RING TONGUE, #10, YEL, 10AWG | element14 |
AviKrimp Ring Tongue Terminal for 10-12AWG Wire Stud Size 10 Length 27.71mm | Molex Woodhead/Brad 19073-0170 | RS Americas |
Ring Tongue Terminal 10-12AWG 27.71mm 9.78mm Electro-Tin Bag | Avnet Abacus |
AVIKRIMP RING TONGUE TERMINAL | TTI Europe |
Avikrimpâ„¢ Ring Tongue Terminal for 10 to 12 AWG Wire, Stud Size 10 (M5), Length 27.71mm | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19073-0170?
Additional datasheets, footprints and schematics for 19073-0170 are listed on our Part Details page. You can also find images and similar parts to 19073-0170 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19073-0170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19073-0170 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19073-0170 fall under?
The 19073-0170 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19073-0170 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19073-0170 you can contact the distributor directly for product support, shipping queries etc.
Is the 19073-0170 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19073-0170 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Distrelec, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 19073-0170.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19073-0170 often in real-time on the comparison pages.
What if I can't find stock of 19073-0170?
You can fill out our help required form which you can use to request a quote for 19073-0170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.