Status: | Unknown |
---|---|
Series: | Avikrimp 19073 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
1,868
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
15,319
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
3,574
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
1,868
in stock
|
Buy Now | |
element14
from US$0.19
|
1,868
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
1,372
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
1,372
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.8mm² |
Product Range | Avikrimp 19073 Series |
Insulator Colour | Red |
Connector Type | Ring Tongue |
RING AVIKRIMP (AA-832-08) | Heilind Electronics |
Terminal, Ring Tongue, #8, Red, 18Awg | Newark Electronics |
TERMINAL, RING TONGUE, #8, RED, 18AWG | element14 |
Molex AviKrimp Ring Tongue Terminal for 18 to 22 AWG Wire Stud Size 8 (M4) 20.60mm | Distrelec |
Ring Tongue Terminal 18-22AWG 20.5mm 6.7mm Tin Loose Piece | Avnet America |
RING AVIKRIMP (AA-832-08) | Molex Incorporated 19073-0042 | RS Americas |
RING AVIKRIMP | TTI Europe |
Avikrimpâ„¢ Ring Tongue Terminal for 18 to 22 AWG Wire, Stud Size 8 (M4), Length 19.80mm | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19073-0042?
Additional datasheets, footprints and schematics for 19073-0042 are listed on our Part Details page. You can also find images and similar parts to 19073-0042 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19073-0042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19073-0042 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19073-0042 fall under?
The 19073-0042 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19073-0042 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19073-0042 you can contact the distributor directly for product support, shipping queries etc.
Is the 19073-0042 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19073-0042 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 19073-0042.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19073-0042 often in real-time on the comparison pages.
What if I can't find stock of 19073-0042?
You can fill out our help required form which you can use to request a quote for 19073-0042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.