Status: | Unknown |
---|---|
Series: | Avikrimp 19073 Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.25
|
4,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
10,125
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
7,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
2,025
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
from US$0.15
|
-
|
Buy Now |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Product Range | Avikrimp 19073 Series |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.8mm² |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Red |
RING AVIKRIMP TAPED (AA-821-0 T) | Heilind Electronics |
Molex AviKrimp Ring Tongue Terminal for 18 to 22 AWG Wire Stud Size 8 (M4) 22.00mm | Distrelec |
Ring Tongue Terminal 18-22AWG 22mm 7.9mm Electro-Tin Tape Mounted | Avnet Abacus |
Terminal, Ring Tongue, #8, Red, 18Awg | Newark Electronics |
RING AVIKRIMP TAPED | RS Americas |
Avikrimpâ„¢ Ring Tongue Terminal for 18 to 22 AWG Wire, Stud Size 8 (M4), Length 22.00mm, Mylar Tape Carrier | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19073-0015?
Additional datasheets, footprints and schematics for 19073-0015 are listed on our Part Details page. You can also find images and similar parts to 19073-0015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19073-0015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19073-0015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19073-0015 fall under?
The 19073-0015 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19073-0015 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19073-0015 you can contact the distributor directly for product support, shipping queries etc.
Is the 19073-0015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19073-0015 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Distrelec, Heilind Electronics Asia and Avnet Abacus have stock available or on a lead time for 19073-0015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19073-0015 often in real-time on the comparison pages.
What if I can't find stock of 19073-0015?
You can fill out our help required form which you can use to request a quote for 19073-0015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.