Status: | Unknown |
---|---|
Series: | InsulKrimp 19071 Series |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.83
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.59
|
727
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
700
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
700
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.59
|
218
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
element14
from US$0.68
|
-
|
Buy Now |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | - |
Product Range | InsulKrimp 19071 Series |
Insulator Colour | Blue |
Connector Type | Ring Tongue |
RING BZD INSULKRIMP (E-660-08 ) | Heilind Electronics |
Terminal | Newark Electronics |
Ring Tongue Terminal 6AWG 40.5mm 12.3mm Tin Loose Piece | Avnet America |
RING BZD INSULKRIMP (E-660-08X) | Molex Woodhead/Brad 19071-0218 | RS Americas |
Where can I find additional details, specifications and documents for a 19071-0218?
Additional datasheets, footprints and schematics for 19071-0218 are listed on our Part Details page. You can also find images and similar parts to 19071-0218 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19071-0218 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19071-0218 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19071-0218 fall under?
The 19071-0218 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19071-0218 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19071-0218 you can contact the distributor directly for product support, shipping queries etc.
Is the 19071-0218 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19071-0218 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 19071-0218.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19071-0218 often in real-time on the comparison pages.
What if I can't find stock of 19071-0218?
You can fill out our help required form which you can use to request a quote for 19071-0218 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.