Status: | Unknown |
---|---|
Series: | InsulKrimp 19071 Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
1,126
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
1,126
in stock
|
Buy Now | |
element14
from US$0.42
|
1,126
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
410
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
410
in stock
|
Buy Now | |
RS Americas
from US$0.62
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | - |
Product Range | InsulKrimp 19071 Series |
Insulator Colour | Red |
Connector Type | Ring Tongue |
Terminal, Ring Tongue, #10, Red, 8Awg | Newark Electronics |
TERMINAL, RING TONGUE, #10, RED, 8AWG | element14 |
Molex InsulKrimp Ring Terminal 8AWG Wire | Distrelec |
RING BZD INSULKRIMP | RS Americas |
Ring Tongue Terminal 8AWG 33mm 12.3mm Tin Loose Piece | Avnet America |
InsulKrimpâ„¢ Ring Tongue Terminal for 8 AWG Wire | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19071-0136?
Additional datasheets, footprints and schematics for 19071-0136 are listed on our Part Details page. You can also find images and similar parts to 19071-0136 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19071-0136 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19071-0136 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19071-0136 fall under?
The 19071-0136 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19071-0136 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19071-0136 you can contact the distributor directly for product support, shipping queries etc.
Is the 19071-0136 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19071-0136 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for 19071-0136.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19071-0136 often in real-time on the comparison pages.
What if I can't find stock of 19071-0136?
You can fill out our help required form which you can use to request a quote for 19071-0136 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.