Status: | Unknown |
---|---|
Series: | InsulKrimp 19070 Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
21,375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
4,275
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
element14
from US$0.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | - |
Product Range | InsulKrimp 19070 Series |
Insulator Colour | Red |
Connector Type | Ring Tongue |
RING INSULKRIMP TAPED (AA-226 38XT) | Heilind Electronics |
Terminal, Ring Tongue, 3/8", Red, 18Awg | Newark Electronics |
Ring Tongue Terminal 18-22AWG 31.9mm 13.8mm Tin Loose Piece | Avnet America |
RING INSULKRIMP SB S RING INSULKRIMP TAPED (AA-226-38XT) | Molex Woodhead/Brad 19070-0035 | RS Americas |
TERMINAL, RING TONGUE, 3/8", RED, 18AWG | element14 |
InsulKrimpâ„¢ Ring Tongue Terminal for 18-22 AWG Wire | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19070-0035?
Additional datasheets, footprints and schematics for 19070-0035 are listed on our Part Details page. You can also find images and similar parts to 19070-0035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19070-0035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19070-0035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19070-0035 fall under?
The 19070-0035 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19070-0035 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19070-0035 you can contact the distributor directly for product support, shipping queries etc.
Is the 19070-0035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19070-0035 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 19070-0035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19070-0035 often in real-time on the comparison pages.
What if I can't find stock of 19070-0035?
You can fill out our help required form which you can use to request a quote for 19070-0035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.