Status: | Unknown |
---|---|
Series: | InsulKrimp 19070 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
418
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
34,431
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
8,700
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
8,700
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
6,886
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
4,615
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
418
in stock
|
Buy Now | |
element14
from US$0.12
|
418
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.8mm² |
Product Range | InsulKrimp 19070 Series |
Insulator Colour | Red |
Connector Type | Ring Tongue |
RING INSULKRIMP (AA-221-10X) | Heilind Electronics |
Molex InsulKrimp Ring Terminal 18-22AWG Wire | Distrelec |
200 Series Insulated Tin Plated Crimp terminal, M5(#10)Stud Size,22 to 18 AWG, Red | Molex Incorporated 19070-0015 | RS Americas |
Terminal, Ring Tongue, #10, Red, 18Awg | Newark Electronics |
TERMINAL, RING TONGUE, #10, RED, 18AWG | element14 |
Ring Tongue Terminal 18-22AWG 22mm 8.18mm Electro-Tin Loose Piece | Avnet America |
InsulKrimpâ„¢ Ring Tongue Terminal for 18-22 AWG Wire | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19070-0015?
Additional datasheets, footprints and schematics for 19070-0015 are listed on our Part Details page. You can also find images and similar parts to 19070-0015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19070-0015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19070-0015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19070-0015 fall under?
The 19070-0015 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19070-0015 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19070-0015 you can contact the distributor directly for product support, shipping queries etc.
Is the 19070-0015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19070-0015 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Distrelec, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 19070-0015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19070-0015 often in real-time on the comparison pages.
What if I can't find stock of 19070-0015?
You can fill out our help required form which you can use to request a quote for 19070-0015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.