Status: | Unknown |
---|---|
Series: | Krimptite 19069 Series |
RoHS: | Unknown |
Prices starting from US$0.0463
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
6,277
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
14,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0471
|
11,297
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
6,277
in stock
|
Buy Now | |
element14
from US$0.0463
|
6,277
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0471
|
3,765
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stud Size - Metric | M2 |
---|---|
Stud Size - Imperial | #2 |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.8mm² |
Product Range | Krimptite 19069 Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Molex Krimptite Ring Tongue Terminal for 18-22 AWG Wire | Distrelec |
RING KRIMPTITE (AA-120-02) SPM | Heilind Electronics |
Terminal, Ring Tongue, #2, 18Awg | Newark Electronics |
TERMINAL, RING TONGUE, #2, 18AWG | element14 |
Ring Tongue Terminal 18-22AWG 12.3mm 6mm Tin Loose Piece | Avnet America |
RING KRIMPTITE AA12002 SPM | Molex Woodhead/Brad 19069-0027 | RS Americas |
Where can I find additional details, specifications and documents for a 19069-0027?
Additional datasheets, footprints and schematics for 19069-0027 are listed on our Part Details page. You can also find images and similar parts to 19069-0027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19069-0027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19069-0027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19069-0027 fall under?
The 19069-0027 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19069-0027 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19069-0027 you can contact the distributor directly for product support, shipping queries etc.
Is the 19069-0027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19069-0027 have stock available?
Authorised distributors including Distrelec, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 19069-0027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19069-0027 often in real-time on the comparison pages.
What if I can't find stock of 19069-0027?
You can fill out our help required form which you can use to request a quote for 19069-0027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.