Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green |
---|---|
Operating Voltage | 2.2VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 20mA |
Luminous Intensity | 32mcd |
IP / NEMA Rating | IP67 |
Bezel Diameter | 9.5mm |
RoHS Compliant | Yes |
Panel Mount Indicator, Led, 8Mm, Green, 2.2V | Newark Electronics |
Where can I find additional details, specifications and documents for a 1905105-1?
Additional datasheets, footprints and schematics for 1905105-1 are listed on our Part Details page. You can also find images and similar parts to 1905105-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1905105-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1905105-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1905105-1 fall under?
The 1905105-1 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 1905105-1 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1905105-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1905105-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1905105-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1905105-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1905105-1 often in real-time on the comparison pages.
What if I can't find stock of 1905105-1?
You can fill out our help required form which you can use to request a quote for 1905105-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.