Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Cool White |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 8mm |
Forward Current If | 15mA |
Luminous Intensity | 400mcd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 24V |
Lens Shape | Round |
Material | Satin Chrome |
Thread Size | M8 |
Panel Mount Indicator, Led, 8Mm, Cool White, 24V | Newark Electronics |
LED IND, WHITE, 8MM, 24V, REC | element14 |
Indicator: LED | Transfer Multisort Elektronik |
Panel Mount Indicator, 8mm, White, 24V A | RS |
Where can I find additional details, specifications and documents for a 190503ZW?
Additional datasheets, footprints and schematics for 190503ZW are listed on our Part Details page. You can also find images and similar parts to 190503ZW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 190503ZW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 190503ZW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 190503ZW fall under?
The 190503ZW is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 190503ZW when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 190503ZW you can contact the distributor directly for product support, shipping queries etc.
Is the 190503ZW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 190503ZW have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 190503ZW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 190503ZW often in real-time on the comparison pages.
What if I can't find stock of 190503ZW?
You can fill out our help required form which you can use to request a quote for 190503ZW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.