Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.91
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$3.64
|
1,876
in stock
|
Buy Now | |
element14
from US$3.61
|
1,788
in stock
|
Buy Now | |
Farnell
from US$5.06
|
1,788
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.51
|
1,264
in stock
|
Buy Now | |
Schukat Electronic
from US$1.55
|
140
in stock
|
Buy Now | |
Rapid Electronics
from US$2.80
|
75
in stock
|
Buy Now | |
Distrelec
from US$4.24
|
43
in stock
|
Buy Now | |
RS Americas
from US$3.12
|
33
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
LED Colour | Red |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 20mA |
Luminous Intensity | 80mcd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
Bezel Diameter | 7mm |
Body Plating | Bright Chrome |
Bulb Size | 5mm |
External Diameter | 9.5mm |
Fixing Hole Diameter | 8mm |
Forward Current If Max | 20mA |
Forward Voltage | 24V |
Forward Voltage VF Max | 24V |
LED / Lamp Size | 5mm |
Length Behind Bezel | 36mm |
Lens Shape | Round |
Luminous Intensity Typ | 30mcd |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Operating Voltage Max | 24VDC |
Operating Voltage Tolerance + | 10% |
Operating Voltage Tolerance - | 10% |
Peak Forward Current | 22mA |
Peak Wavelength | 660nm |
Reverse Protection Voltage | 5V |
Thread Pitch | 0.75mm |
Thread Size | M8 |
Voltage Rating V DC | 24V |
Voltage Vf Typ | 24V |
Wavelength Typ | 660nm |
Panel Mount Indicator, Led, 8Mm, Red, 24V | Newark Electronics |
LED INDICATOR, 24V, HE-RED | element14 |
Indicator: LED | Transfer Multisort Elektronik |
LED 8mm 24V DC Recessed Bezel Red | Schukat Electronic |
CML 19050353 M8 LED Indicator Red Recessed Satin Chrome Bezel 24VDC | Rapid Electronics |
CML Innovative Technologies LED Indicator, Red, 80mcd, 24V, 8mm, IP67 | Distrelec |
Panel Mount Indicator, 8mm, Red, 24V DC, | RS |
Panel Mount Indicator 8mm recessed, interior bezel 24VDC red | CML Innovative Technologies 19050353 | RS Americas |
Where can I find additional details, specifications and documents for a 19050353?
Additional datasheets, footprints and schematics for 19050353 are listed on our Part Details page. You can also find images and similar parts to 19050353 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19050353 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19050353 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19050353 fall under?
The 19050353 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19050353 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19050353 you can contact the distributor directly for product support, shipping queries etc.
Is the 19050353 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19050353 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for 19050353.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19050353 often in real-time on the comparison pages.
What if I can't find stock of 19050353?
You can fill out our help required form which you can use to request a quote for 19050353 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.