Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.91
|
No stock
|
Buy Now | |
RS Americas
from US$3.18
|
375
in stock
|
Buy Now | |
Distrelec
from US$4.82
|
267
in stock
|
Buy Now | |
Schukat Electronic
from US$1.55
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$3.75
|
-
|
Buy Now | |
Rapid Electronics
from US$3.17
|
-
|
Buy Now | |
element14
from US$3.33
|
-
|
Buy Now | |
Farnell
from US$5.06
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
LED Colour | Green |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 20mA |
Luminous Intensity | 32mcd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
Bezel Diameter | 7mm |
Body Plating | Bright Chrome |
Bulb Size | 5mm |
External Diameter | 9.5mm |
Fixing Hole Diameter | 8mm |
Forward Current If Max | 20mA |
Forward Voltage | 24V |
Forward Voltage VF Max | 24V |
LED / Lamp Size | 5mm |
Length Behind Bezel | 36mm |
Luminous Intensity Typ | 35mcd |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Operating Voltage Max | 24VDC |
Operating Voltage Tolerance + | 10% |
Operating Voltage Tolerance - | 10% |
Peak Forward Current | 22mA |
Peak Wavelength | 565nm |
Reverse Protection Voltage | 5V |
Thread Pitch | 0.75mm |
Thread Size | M8 |
Voltage Rating V DC | 24V |
Voltage Vf Typ | 24V |
Wavelength Typ | 565nm |
Panel Mount Indicator 8mm recessed, interior bezel 24VDC green | CML Innovative Technologies 19050351 | RS Americas |
CML Innovative Technologies LED Indicator, Green, 32mcd, 24V, 8mm, IP67 | Distrelec |
LED 8mm 24V DC Recessed Bezel Green | Schukat Electronic |
Panel Mount Indicator, 8mm, Green, 24V D | RS |
Led Panel Mount Indicator, Satin Chrome Bezel, Green, 8 Mm, 24 Vdc, 20 Ma, 32 Mcd, Ip40 Rohs Compliant: Yes |Cml Innovative Technologies 19050351 | Newark Electronics |
CML 19050351 M8 LED Indicator Green Recessed Satin Chrome Bezel 24VDC | Rapid Electronics |
LED INDICATOR, 24V, GREEN | element14 |
Where can I find additional details, specifications and documents for a 19050351?
Additional datasheets, footprints and schematics for 19050351 are listed on our Part Details page. You can also find images and similar parts to 19050351 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19050351 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19050351 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19050351 fall under?
The 19050351 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19050351 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19050351 you can contact the distributor directly for product support, shipping queries etc.
Is the 19050351 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19050351 have stock available?
Authorised distributors including RS Americas, Distrelec, Schukat Electronic, RS and Newark Electronics have stock available or on a lead time for 19050351.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19050351 often in real-time on the comparison pages.
What if I can't find stock of 19050351?
You can fill out our help required form which you can use to request a quote for 19050351 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.