Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 2.2VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 20mA |
Luminous Intensity | 32mcd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bezel Diameter | 9.5mm |
Forward Voltage | 2.2V |
LED / Lamp Size | 9.5mm |
Material | Satin Chrome |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +60°C |
Storage Temperature Max | 80°C |
Storage Temperature Min | -25°C |
Thread Size | M8 |
Panel Mount Indicator, 8mm, Green, Reces | RS |
Led Panel Mount Indicator, Satin Chrome Bezel, Green, 8 Mm, 2.2 Vdc, 20 Ma, 32 Mcd, Ip67 Rohs Compliant: Yes |Cml Innovative Technologies 19050051 | Newark Electronics |
LED INDICATOR, 8MM, GREEN | element14 |
Where can I find additional details, specifications and documents for a 19050051?
Additional datasheets, footprints and schematics for 19050051 are listed on our Part Details page. You can also find images and similar parts to 19050051 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19050051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19050051 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19050051 fall under?
The 19050051 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19050051 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19050051 you can contact the distributor directly for product support, shipping queries etc.
Is the 19050051 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19050051 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 19050051.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19050051 often in real-time on the comparison pages.
What if I can't find stock of 19050051?
You can fill out our help required form which you can use to request a quote for 19050051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.