Status: | Unknown |
---|---|
Series: | 19043 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
34
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
34
in stock
|
Buy Now | |
element14
from US$0.18
|
34
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
30
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now |
Product Range | 19043 Series |
---|---|
Terminal Type | Quick Disconnect Adapter |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
TAB ADAPTER (2M/1F) PLATED MM A-1 | Heilind Electronics |
Quick Disconn Adapter, 6.35Mm X 0.81Mm | Newark Electronics |
QUICK DISCONN ADAPTER, 6.35MM X 0.81MM | element14 |
Quick Disconnect Terminal M/F Tin Bag | Avnet America |
Where can I find additional details, specifications and documents for a 19043-0020?
Additional datasheets, footprints and schematics for 19043-0020 are listed on our Part Details page. You can also find images and similar parts to 19043-0020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19043-0020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19043-0020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19043-0020 fall under?
The 19043-0020 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19043-0020 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19043-0020 you can contact the distributor directly for product support, shipping queries etc.
Is the 19043-0020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19043-0020 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 19043-0020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19043-0020 often in real-time on the comparison pages.
What if I can't find stock of 19043-0020?
You can fill out our help required form which you can use to request a quote for 19043-0020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.