Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Blue |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 20mA |
Luminous Intensity | 60mcd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
Bezel Diameter | 7mm |
Body Plating | Black Chrome |
Bulb Size | 5mm |
External Diameter | 9.5mm |
Fixing Hole Diameter | 8mm |
Forward Current If Max | 20mA |
Forward Voltage | 24V |
Forward Voltage VF Max | 24V |
LED / Lamp Size | 5mm |
Length Behind Bezel | 35mm |
Luminous Intensity Typ | 10mcd |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Operating Voltage Tolerance + | 10% |
Operating Voltage Tolerance - | 10% |
PIV Max | 5V |
Peak Forward Current | 22mA |
Peak Wavelength | 475nm |
Thread Pitch | 0.75mm |
Thread Size | M8 |
Voltage Rating V DC | 24V |
Voltage Vf Typ | 24VDC |
Wavelength Typ | 475nm |
Panel Mount Indicator, Led, 8Mm, Blue, 24V | Newark Electronics |
LED INDICATOR, 24V, BLUE | element14 |
Where can I find additional details, specifications and documents for a 19041357?
Additional datasheets, footprints and schematics for 19041357 are listed on our Part Details page. You can also find images and similar parts to 19041357 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19041357 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19041357 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19041357 fall under?
The 19041357 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19041357 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19041357 you can contact the distributor directly for product support, shipping queries etc.
Is the 19041357 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19041357 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for 19041357.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19041357 often in real-time on the comparison pages.
What if I can't find stock of 19041357?
You can fill out our help required form which you can use to request a quote for 19041357 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.