Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 8mm |
Forward Current If | 18mA |
Luminous Intensity | 29mcd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 24V |
LED / Lamp Size | 8mm |
Material | Satin Chrome |
Operating Current AC | 9mA |
Operating Current DC | 18mA |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +60°C |
Storage Temperature Max | 80°C |
Storage Temperature Min | -25°C |
Thread Size | M8 |
Green satin prominent LED,24Vac/dc 8mm | RS |
Led Indicator, Panel, 8Mm, Green | Newark Electronics |
LED INDICATOR, 8MM, 24V, GREEN | element14 |
Where can I find additional details, specifications and documents for a 190403Z1?
Additional datasheets, footprints and schematics for 190403Z1 are listed on our Part Details page. You can also find images and similar parts to 190403Z1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 190403Z1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 190403Z1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 190403Z1 fall under?
The 190403Z1 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 190403Z1 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 190403Z1 you can contact the distributor directly for product support, shipping queries etc.
Is the 190403Z1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 190403Z1 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 190403Z1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 190403Z1 often in real-time on the comparison pages.
What if I can't find stock of 190403Z1?
You can fill out our help required form which you can use to request a quote for 190403Z1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.