Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 24VAC |
Mounting Hole Dia | 8mm |
Forward Current If | 19mA |
Luminous Intensity | 30mcd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
Bezel Diameter | 9.5mm |
Body Plating | Bright Chrome |
Bulb Size | 5mm |
External Diameter | 9.5mm |
Fixing Hole Diameter | 8mm |
Forward Current If Max | 19mA |
Forward Voltage | 24V |
Forward Voltage VF Max | 24V |
LED / Lamp Size | 5mm |
Length Behind Bezel | 44mm |
Lens Shape | Dome |
Luminous Intensity Typ | 20mcd |
Operating Temperature Max | 70°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +70°C |
Operating Voltage Tolerance + | 10% |
Operating Voltage Tolerance - | 10% |
Operating life Time | 60000h |
Peak Forward Current | 20mA |
Peak Wavelength | 565nm |
Thread Pitch | 0.75mm |
Thread Size | M8 |
Voltage Rating VAC | 24V |
Voltage Vf Typ | 24VAC |
Wavelength Typ | 565nm |
Led Panel Mount Indicator, Satin Chrome Bezel, Green, 8 Mm, 24 Vac, 19 Ma, 30 Mcd, Ip67 Rohs Compliant: Yes |Cml Innovative Technologies 19040361 | Newark Electronics |
LED INDICATOR, 24VAC, GREEN | element14 |
Panel Mount Indicator, 8mm, Green, 24V A | RS |
Where can I find additional details, specifications and documents for a 19040361?
Additional datasheets, footprints and schematics for 19040361 are listed on our Part Details page. You can also find images and similar parts to 19040361 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19040361 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19040361 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19040361 fall under?
The 19040361 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19040361 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19040361 you can contact the distributor directly for product support, shipping queries etc.
Is the 19040361 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19040361 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 19040361.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19040361 often in real-time on the comparison pages.
What if I can't find stock of 19040361?
You can fill out our help required form which you can use to request a quote for 19040361 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.