Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.73
|
4
in stock
|
Buy Now | |
Schukat Electronic
from US$2.60
|
95
in stock
|
Buy Now | |
Distrelec
from US$8.50
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$9.08
|
4
in stock
|
Buy Now | |
element14
from US$3.69
|
4
in stock
|
Buy Now | |
RS Americas
from US$8.73
|
-
|
Buy Now | |
Sager
from US$7.95
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
LED Colour | Blue |
---|---|
Mounting Hole Dia | 8mm |
Forward Voltage | 24V |
Forward Current If | 20mA |
Luminous Intensity | 60mcd |
Packaging | Each |
Bulb Size | 5mm |
Colour | Blue |
Lens Width | 9.5" |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Blue |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 20mA |
Luminous Intensity | 60mcd |
IP / NEMA Rating | IP40 |
Bulb Size | 5mm |
Colour | Blue |
RoHS Compliant | Yes |
LED 8mm 24V DC Prominent Bezel Blue | Schukat Electronic |
CML Innovative Technologies LED Indicator, Blue, 60mcd, 24V, 8mm, IP67 | Distrelec |
Panel Mount Indicator, Led, 8Mm, Blue, 24V | Newark Electronics |
Where can I find additional details, specifications and documents for a 19040357?
Additional datasheets, footprints and schematics for 19040357 are listed on our Part Details page. You can also find images and similar parts to 19040357 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19040357 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19040357 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19040357 fall under?
The 19040357 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19040357 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19040357 you can contact the distributor directly for product support, shipping queries etc.
Is the 19040357 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19040357 have stock available?
Authorised distributors including Schukat Electronic, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 19040357.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19040357 often in real-time on the comparison pages.
What if I can't find stock of 19040357?
You can fill out our help required form which you can use to request a quote for 19040357 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.