Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.93
|
667
in stock
|
Buy Now | |
Distrelec
from US$3.98
|
445
in stock
|
Buy Now | |
Newark Electronics
from US$3.64
|
229
in stock
|
Buy Now | |
element14
from US$2.80
|
229
in stock
|
Buy Now | |
Farnell
from US$3.93
|
229
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.49
|
51
in stock
|
Buy Now | |
Schukat Electronic
from US$1.55
|
30
in stock
|
Buy Now | |
RS Americas
from US$3.18
|
28
in stock
|
Buy Now | |
Relay Specialties
from US$3.21
|
25
in stock
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
LED Colour | Yellow |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 20mA |
Luminous Intensity | 32mcd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
Bezel Diameter | 7mm |
Body Plating | Bright Chrome |
Bulb Size | 5mm |
External Diameter | 9.5mm |
Fixing Hole Diameter | 8mm |
Forward Current If Max | 20mA |
Forward Voltage | 24V |
Forward Voltage VF Max | 24V |
LED / Lamp Size | 5mm |
Length Behind Bezel | 35mm |
Luminous Intensity Typ | 27mcd |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Operating Voltage Max | 24VDC |
Operating Voltage Tolerance + | 10% |
Operating Voltage Tolerance - | 10% |
Peak Forward Current | 22mA |
Peak Wavelength | 590nm |
Reverse Protection Voltage | 5V |
Thread Pitch | 0.75mm |
Thread Size | M8 |
Voltage Rating V DC | 24V |
Voltage Vf Typ | 24VDC |
Wavelength Typ | 590nm |
Panel Mount Indicator 8mm, Yellow, 24V D | RS |
CML Innovative Technologies LED Indicator, Yellow, 32mcd, 24V, 8mm, IP67 | Distrelec |
Led Panel Mount Indicator, Satin Chrome Bezel, Yellow, 8 Mm, 24 Vdc, 20 Ma, 32 Mcd, Ip40 Rohs Compliant: Yes |Cml Innovative Technologies 19040352 | Newark Electronics |
LED INDICATOR, 24V, YELLOW | element14 |
Indicator: LED | Transfer Multisort Elektronik |
LED 8mm 24V DC Prominent Bezel Yellow | Schukat Electronic |
Panel Mount Indicator 8mm prominent, exterior bezel 24VDC yellow | CML Innovative Technologies 19040352 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
Mounting Hole Dia | 8mm |
Forward Voltage | 24V |
Forward Current If | 20mA |
Luminous Intensity | 32mcd |
Packaging | Each |
Bulb Size | 5mm |
Colour | Yellow |
Lens Width | 9.5" |
Where can I find additional details, specifications and documents for a 19040352?
Additional datasheets, footprints and schematics for 19040352 are listed on our Part Details page. You can also find images and similar parts to 19040352 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19040352 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19040352 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19040352 fall under?
The 19040352 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19040352 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19040352 you can contact the distributor directly for product support, shipping queries etc.
Is the 19040352 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19040352 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 19040352.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19040352 often in real-time on the comparison pages.
What if I can't find stock of 19040352?
You can fill out our help required form which you can use to request a quote for 19040352 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.