Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
Operating Voltage | 2.1VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 20mA |
Luminous Intensity | 32mcd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bezel Diameter | 9.5mm |
External Diameter | 9.5mm |
Forward Voltage | 2.1V |
LED / Lamp Size | 8mm |
Lead Diameter | 0.8mm |
Lead Length | 9.5mm |
Length Behind Bezel | 20.5mm |
Material | Satin Chrome |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +60°C |
Storage Temperature Max | 80°C |
Storage Temperature Min | -25°C |
Thread Size | M8 |
Panel Mount Indicator, Led, 8Mm, Yellow, 2.1V | Newark Electronics |
LED INDICATOR, 8MM, SATIN, YELLOW | element14 |
Where can I find additional details, specifications and documents for a 190402IP?
Additional datasheets, footprints and schematics for 190402IP are listed on our Part Details page. You can also find images and similar parts to 190402IP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 190402IP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 190402IP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 190402IP fall under?
The 190402IP is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 190402IP when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 190402IP you can contact the distributor directly for product support, shipping queries etc.
Is the 190402IP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 190402IP have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 190402IP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 190402IP often in real-time on the comparison pages.
What if I can't find stock of 190402IP?
You can fill out our help required form which you can use to request a quote for 190402IP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.