Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Blue |
---|---|
Mounting Hole Dia | 8mm |
Forward Voltage | 12V |
Forward Current If | 20mA |
Luminous Intensity | 60mcd |
Packaging | Each |
Bulb Size | 5mm |
Colour | Blue |
Lens Width | 9.5" |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Blue |
---|---|
Operating Voltage | 12VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 20mA |
Luminous Intensity | 60mcd |
IP / NEMA Rating | IP40 |
Bulb Size | 5mm |
Colour | Blue |
RoHS Compliant | Yes |
Panel Mount Indicator, Led, 8Mm, Blue, 12V | Newark Electronics |
Panel Mount Indicator 8mm prominent, exterior bezel 12VDC blue | CML Innovative Technologies 19040257 | RS Americas |
Where can I find additional details, specifications and documents for a 19040257?
Additional datasheets, footprints and schematics for 19040257 are listed on our Part Details page. You can also find images and similar parts to 19040257 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19040257 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19040257 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19040257 fall under?
The 19040257 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19040257 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19040257 you can contact the distributor directly for product support, shipping queries etc.
Is the 19040257 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19040257 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for 19040257.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19040257 often in real-time on the comparison pages.
What if I can't find stock of 19040257?
You can fill out our help required form which you can use to request a quote for 19040257 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.