Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.12
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$3.75
|
855
in stock
|
Buy Now | |
Farnell
from US$4.25
|
855
in stock
|
Buy Now | |
element14
from US$2.94
|
855
in stock
|
Buy Now | |
RS Americas
from US$3.18
|
241
in stock
|
Buy Now | |
Relay Specialties
from US$3.21
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$2.76
|
12
in stock
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
LED Colour | Green |
---|---|
Operating Voltage | 12VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 20mA |
Luminous Intensity | 32mcd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
Bezel Diameter | 7mm |
Body Plating | Bright Chrome |
Bulb Size | 5mm |
External Diameter | 9.5mm |
Fixing Hole Diameter | 8mm |
Forward Current If Max | 20mA |
Forward Voltage | 12V |
Forward Voltage VF Max | 12V |
LED / Lamp Size | 5mm |
Length Behind Bezel | 35mm |
Luminous Intensity Typ | 40mcd |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Operating Voltage Max | 12VDC |
Operating Voltage Tolerance + | 10% |
Operating Voltage Tolerance - | 10% |
Peak Forward Current | 30mA |
Peak Wavelength | 565nm |
Reverse Protection Voltage | 5V |
Thread Pitch | 0.75mm |
Thread Size | M8 |
Voltage Rating V DC | 12V |
Voltage Vf Typ | 12VDC |
Wavelength Typ | 565nm |
Led Panel Mount Indicator, Satin Chrome Bezel, Green, 8 Mm, 12 Vdc, 20 Ma, 32 Mcd, Ip67 Rohs Compliant: Yes |Cml Innovative Technologies 19040251 | Newark Electronics |
LED INDICATOR, 12V, GREEN | Farnell |
Panel Mount Indicator 8mm prominent, exterior bezel 12VDC green | CML Innovative Technologies 19040251 | RS Americas |
Panel Mount Indicator 8mm, Green, 12V DC | RS |
CML 19040251 12V Green 5mm LED Indicator Prominent Chrome | Rapid Electronics |
Where can I find additional details, specifications and documents for a 19040251?
Additional datasheets, footprints and schematics for 19040251 are listed on our Part Details page. You can also find images and similar parts to 19040251 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19040251 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19040251 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19040251 fall under?
The 19040251 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19040251 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19040251 you can contact the distributor directly for product support, shipping queries etc.
Is the 19040251 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19040251 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS Americas and RS have stock available or on a lead time for 19040251.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19040251 often in real-time on the comparison pages.
What if I can't find stock of 19040251?
You can fill out our help required form which you can use to request a quote for 19040251 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.