1904002-2 Relays by TE Connectivity

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Coil Voltage 24V
Contact Current 50A
Contact Configuration SPST-NO
Coil Resistance 46ohm
Contact Material Silver
RoHS Compliant Yes

Alternative Descriptions

Coil Voltage:24V | Newark Electronics
V23232E0002X007-EV-260 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1904002-2?

Additional datasheets, footprints and schematics for 1904002-2 are listed on our Part Details page. You can also find images and similar parts to 1904002-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1904002-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1904002-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1904002-2 fall under?

The 1904002-2 is listed under Switches & Relays > Relays > Automotive Relays.

Can I view similar or alternative parts?

You can view similar parts to 1904002-2 when available in the Automotive Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1904002-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1904002-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1904002-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Boersig and Relay Specialties have stock available or on a lead time for 1904002-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1904002-2 often in real-time on the comparison pages.

What if I can't find stock of 1904002-2?

You can fill out our help required form which you can use to request a quote for 1904002-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay