19040003 Panel Mount Indicators, Bases & Lenses by CML Innovative Technologies

PANEL MOUNT INDICATOR, LED, 8MM, RED, 2VDC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.11

Distributor Stock
Logo for RS
RS
from US$2.05
99
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.12
312
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.11
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

LED Color Red
Operating Voltage 2VDC
Mounting Hole Dia 8mm
Forward Current If 20mA
Luminous Intensity 80mcd
IP / NEMA Rating IP40
Forward Voltage 2VDC
RoHS Compliant Yes

Alternative Descriptions

CML Innovative Technologies LED Indicator Fixed Red DC 2V | Distrelec
Panel Mount Indicator, 8mm, No resistor, | RS
Panel Mount Indicator 8mm prominent, exterior bezel without resistor red | CML Innovative Technologies 19040003 | RS Americas
Panel Mount Indicator, Led, 8Mm, Red, 2Vdc | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 19040003?

Additional datasheets, footprints and schematics for 19040003 are listed on our Part Details page. You can also find images and similar parts to 19040003 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 19040003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19040003 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 19040003 fall under?

The 19040003 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.

Can I view similar or alternative parts?

You can view similar parts to 19040003 when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 19040003 you can contact the distributor directly for product support, shipping queries etc.

Is the 19040003 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 19040003 have stock available?

Authorised distributors including Distrelec, RS, RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for 19040003.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 19040003 often in real-time on the comparison pages.

What if I can't find stock of 19040003?

You can fill out our help required form which you can use to request a quote for 19040003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay