Status: | Unknown |
---|---|
Series: | HCR 75 Series |
RoHS: | Compliant |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.05
|
115
in stock
|
Buy Now | |
Distrelec
from US$1.12
|
173
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.80
|
24
in stock
|
Buy Now | |
RS Americas
from US$2.21
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Current | 50A |
Contact Configuration | SPST-NO |
Relay Mounting | Panel |
Relay Terminals | Screw |
Product Range | HCR 75 Series |
Contact Voltage DC Nom | 12V |
RoHS Compliant | Yes |
Automotive Relay, Spst-No, 50A, 12Vdc | Newark Electronics |
Electromechanical Relay SPST-NO-DM 50A 12VDC 46Ohm Flange Mount | Avnet America |
V23232D0001X001-EV-260 | Power and Signal Group |
Automotive Relays 1FormA, 1 NO 12VDC | Sager |
Where can I find additional details, specifications and documents for a 1904000-1?
Additional datasheets, footprints and schematics for 1904000-1 are listed on our Part Details page. You can also find images and similar parts to 1904000-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1904000-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1904000-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1904000-1 fall under?
The 1904000-1 is listed under Switches & Relays > Relays > Automotive Relays.
Can I view similar or alternative parts?
You can view similar parts to 1904000-1 when available in the Automotive Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1904000-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1904000-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1904000-1 have stock available?
Authorised distributors including Distrelec, RS, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for 1904000-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1904000-1 often in real-time on the comparison pages.
What if I can't find stock of 1904000-1?
You can fill out our help required form which you can use to request a quote for 1904000-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.