Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Number of Sections | 3 |
Number of Signal Positions | 76 |
Number of Positions | 76 |
Number of Rows | 3 |
Tab Thickness | .016in, .64mm, .025in, .4mm |
Tab Width | .02in, .059in, 1.5mm, .5mm |
Interface Plating | Tin (Sn) |
Profile Height from PCB | .465in, 11.8mm |
Length | 33.7mm, 1.326in |
PCB 厚 (推奨) | 1.6mm |
Width | 93.4mm, 3.677in |
PCB Thickness (Recommended) | .063in |
Operating Voltage | 12VDC |
Voltage Rating (Max) | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .142in, .126in, .071in, 3.6mm, 1.6mm, .063in, 1.8mm, 3.2mm |
UL Flammability Rating | None |
Panel Mount Feature | Without |
Mounting Orientation | Horizontal/90° |
Mounting Holes | With |
PCB Mount Retention | Without |
Locking Interface | With |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Type | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | Yes |
Shielded | No |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 75°C, 70°C, 80°C, 158°F, 185°F, 167°F, 149°F, 65°C, 85°C, 176°F |
Operating Temperature Range | -30 – 85°C, -22 – 185°F |
0.5/1.5 76POS CAP ASSY DIP SCREW PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 76 Number of Rows: 3 PCB Mount Header Horizontal Wire-to-Board 76 | High Pin Count Header | Part Number: 1903965-1 | Internal Number: 1903965-1 | TE Connectivity | TE Store |
Connector Shrouded Header 76 Position 3.6mm/3.2mm/1.6mm Solder Right Angle Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1903965-1?
Additional datasheets, footprints and schematics for 1903965-1 are listed on our Part Details page. You can also find images and similar parts to 1903965-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1903965-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1903965-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1903965-1 fall under?
The 1903965-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1903965-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1903965-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1903965-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1903965-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1903965-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1903965-1 often in real-time on the comparison pages.
What if I can't find stock of 1903965-1?
You can fill out our help required form which you can use to request a quote for 1903965-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.